Vishay Intertechnology, Inc. METAL FILM,1/8W,4.3M,2%,150PPM,BULK CMF554M3000GLBF

Description
METAL FILM,1/8W,4.3M,2%,15 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,4.3M,2%,15 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,4.3M,2%,150PPM,BULK - CMF554M3000GLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,4.3M,2%,150PPM,BULK
CMF554M3000GLBF
METAL FILM,1/8W,4.3M,2%,150PPM,BULK CMF554M3000GLBF
METAL FILM,1/8W,4.3M,2%,15 0PPM,BULK

METAL FILM,1/8W,4.3M,2%,150PPM,BULK

Supplier's Site
Through Hole Resistors - CMF554M3000GLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M3000GLBF-ND
Through Hole Resistors CMF554M3000GLBF-ND
4.3 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.3 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.3M 2% T-0 B14 Vishay - 68P7526 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.3M 2% T-0 B14 Vishay
68P7526
Cmf-55 4.3M 2% T-0 B14 Vishay 68P7526
CMF-55 4.3M 2% T-0 B14

CMF-55 4.3M 2% T-0 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M3000GLBF CMF554M3000GLBF-ND 68P7526
Product Name METAL FILM,1/8W,4.3M,2%,150PPM,BULK Through Hole Resistors Cmf-55 4.3M 2% T-0 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details