Vishay Intertechnology, Inc. RES 4.22M OHM 1/2W 1% AXIAL CMF554M2200FKEK

Description
RES 4.22Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.22Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22M OHM 1/2W 1% AXIAL - CMF554M2200FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22M OHM 1/2W 1% AXIAL
CMF554M2200FKEK
RES 4.22M OHM 1/2W 1% AXIAL CMF554M2200FKEK
RES 4.22Mohm 1/2W 1% AXIAL

RES 4.22Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554M2200FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M2200FKEK-ND
Through Hole Resistors CMF554M2200FKEK-ND
4.22 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.22 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.22M 1% T-1 Ek E3 Vishay - 68P7525 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.22M 1% T-1 Ek E3 Vishay
68P7525
Cmf-55 4.22M 1% T-1 Ek E3 Vishay 68P7525
CMF-55 4.22M 1% T-1 EK e3

CMF-55 4.22M 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M2200FKEK CMF554M2200FKEK-ND 68P7525
Product Name RES 4.22M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.22M 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.22E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details