Vishay Intertechnology, Inc. RES 4.22M OHM 1% 50PPM 1/2W CMF554M2200FHEB

Description
RES 4.22Mohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 4.22Mohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22M OHM 1% 50PPM 1/2W - CMF554M2200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22M OHM 1% 50PPM 1/2W
CMF554M2200FHEB
RES 4.22M OHM 1% 50PPM 1/2W CMF554M2200FHEB
RES 4.22Mohm 1% 50PPM 1/2W

RES 4.22Mohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF4.22MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.22MHFTR-ND
Through Hole Resistors CMF4.22MHFTR-ND
4.22 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.22 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.22M 1% T-2 Eb E3 Vishay - 68P7523 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.22M 1% T-2 Eb E3 Vishay
68P7523
Cmf-55 4.22M 1% T-2 Eb E3 Vishay 68P7523
CMF-55 4.22M 1% T-2 EB e3

CMF-55 4.22M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M2200FHEB CMF4.22MHFTR-ND 68P7523
Product Name RES 4.22M OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 4.22M 1% T-2 Eb E3 Vishay
Resistance Range 4.22E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details