Vishay Intertechnology, Inc. Through Hole Resistors CMF554M1200FKRE

Description
4.12 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.12 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554M1200FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M1200FKRE-ND
Through Hole Resistors CMF554M1200FKRE-ND
4.12 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.12 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.12M OHM 1/2W 1% AXIAL - CMF554M1200FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12M OHM 1/2W 1% AXIAL
CMF554M1200FKRE
RES 4.12M OHM 1/2W 1% AXIAL CMF554M1200FKRE
RES 4.12Mohm 1/2W 1% AXIAL

RES 4.12Mohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,4.12Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C4518 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.12Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C4518
Resistor,metal Film,4.12Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C4518
Resistor,Metal Film,4.12MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.12MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M1200FKRE-ND CMF554M1200FKRE 41C4518
Product Name Through Hole Resistors RES 4.12M OHM 1/2W 1% AXIAL Resistor,metal Film,4.12Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details