Vishay Intertechnology, Inc. RES 4.12M OHM 1/2W 1% AXIAL CMF554M1200FKEK

Description
RES 4.12Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.12Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12M OHM 1/2W 1% AXIAL - CMF554M1200FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12M OHM 1/2W 1% AXIAL
CMF554M1200FKEK
RES 4.12M OHM 1/2W 1% AXIAL CMF554M1200FKEK
RES 4.12Mohm 1/2W 1% AXIAL

RES 4.12Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554M1200FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M1200FKEK-ND
Through Hole Resistors CMF554M1200FKEK-ND
4.12 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.12 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.12Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Rohs Compliant Vishay - 41K8819 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.12Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Rohs Compliant Vishay
41K8819
Resistor,metal Film,4.12Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Rohs Compliant Vishay 41K8819
Resistor,Metal Film,4.12MOhms,250WV ,1+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Resistor,Metal Film,4.12MOhms,250WV,1+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M1200FKEK CMF554M1200FKEK-ND 41K8819
Product Name RES 4.12M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.12Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.12E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers