4.12 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 4.12Mohm 1/2W 1% AXIAL
CMF-55 4.12M 1% T-1 EB e3
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF554M1200FKEB-ND | CMF554M1200FKEB | 68P7520 |
| Product Name | Through Hole Resistors | RES 4.12M OHM 1/2W 1% AXIAL | Cmf-55 4.12M 1% T-1 Eb E3 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % |