Vishay Intertechnology, Inc. Through Hole Resistors CMF554M1200FHR6

Description
4.12 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.12 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554M1200FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M1200FHR6-ND
Through Hole Resistors CMF554M1200FHR6-ND
4.12 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.12 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF554M1200FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554M1200FHR6
Metal Film Resistors - CMF554M1200FHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,4.12Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C4513 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.12Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C4513
Resistor,metal Film,4.12Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C4513
Resistor,Metal Film,4.12MOhms,250WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,4.12MOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M1200FHR6-ND CMF554M1200FHR6 41C4513
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,4.12Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details