Vishay Intertechnology, Inc. RES 4.02M OHM 1/2W 2% AXIAL CMF554M0200GNEK

Description
RES 4.02Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 4.02Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02M OHM 1/2W 2% AXIAL - CMF554M0200GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02M OHM 1/2W 2% AXIAL
CMF554M0200GNEK
RES 4.02M OHM 1/2W 2% AXIAL CMF554M0200GNEK
RES 4.02Mohm 1/2W 2% AXIAL

RES 4.02Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF554M0200GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M0200GNEK-ND
Through Hole Resistors CMF554M0200GNEK-ND
4.02 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.02M 2% T-00 Ek E3 Vishay - 68P7512 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.02M 2% T-00 Ek E3 Vishay
68P7512
Cmf-55 4.02M 2% T-00 Ek E3 Vishay 68P7512
CMF-55 4.02M 2% T-00 EK e3

CMF-55 4.02M 2% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M0200GNEK CMF554M0200GNEK-ND 68P7512
Product Name RES 4.02M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 4.02M 2% T-00 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.02E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details