Vishay Intertechnology, Inc. Metal Film Resistors - CMF554M0200GNBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF554M0200GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554M0200GNBF
Metal Film Resistors - CMF554M0200GNBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF554M0200GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M0200GNBF-ND
Through Hole Resistors CMF554M0200GNBF-ND
4.02 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 4.02 Mohm, +/2 Percent, 200 Ppm Vishay - 41C4511 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 4.02 Mohm, +/2 Percent, 200 Ppm Vishay
41C4511
Cmf55, 4.02 Mohm, +/2 Percent, 200 Ppm Vishay 41C4511
CMF55, 4.02 MOhm, +/- 2 Percent, 200 ppm

CMF55, 4.02 MOhm, +/- 2 Percent, 200 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M0200GNBF CMF554M0200GNBF-ND 41C4511
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 4.02 Mohm, +/2 Percent, 200 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details