Vishay Intertechnology, Inc. Through Hole Resistors CMF554M0200FKEK

Description
4.02 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.02 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554M0200FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M0200FKEK-ND
Through Hole Resistors CMF554M0200FKEK-ND
4.02 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.02M OHM 1/2W 1% AXIAL - CMF554M0200FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02M OHM 1/2W 1% AXIAL
CMF554M0200FKEK
RES 4.02M OHM 1/2W 1% AXIAL CMF554M0200FKEK
RES 4.02Mohm 1/2W 1% AXIAL

RES 4.02Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 4.02M 1% T-1 Ek E3 Vishay - 68P7507 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.02M 1% T-1 Ek E3 Vishay
68P7507
Cmf-55 4.02M 1% T-1 Ek E3 Vishay 68P7507
CMF-55 4.02M 1% T-1 EK e3

CMF-55 4.02M 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M0200FKEK-ND CMF554M0200FKEK 68P7507
Product Name Through Hole Resistors RES 4.02M OHM 1/2W 1% AXIAL Cmf-55 4.02M 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details