Vishay Intertechnology, Inc. RES 4.02M OHM 1/2W 1% AXIAL CMF554M0200FKBF

Description
RES 4.02Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.02Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02M OHM 1/2W 1% AXIAL - CMF554M0200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02M OHM 1/2W 1% AXIAL
CMF554M0200FKBF
RES 4.02M OHM 1/2W 1% AXIAL CMF554M0200FKBF
RES 4.02Mohm 1/2W 1% AXIAL

RES 4.02Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554M0200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M0200FKBF-ND
Through Hole Resistors CMF554M0200FKBF-ND
4.02 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.02Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C4508 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.02Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C4508
Resistor,metal Film,4.02Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C4508
Resistor,Metal Film,4.02MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.02MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M0200FKBF CMF554M0200FKBF-ND 41C4508
Product Name RES 4.02M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.02Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.02E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details