Vishay Intertechnology, Inc. Metal Film Resistors - CMF554M0200FHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF554M0200FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554M0200FHR6
Metal Film Resistors - CMF554M0200FHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF554M0200FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M0200FHR6-ND
Through Hole Resistors CMF554M0200FHR6-ND
4.02 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.02Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C4504 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.02Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C4504
Resistor,metal Film,4.02Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C4504
Resistor,Metal Film,4.02MOhms,250WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,4.02MOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M0200FHR6 CMF554M0200FHR6-ND 41C4504
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,4.02Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details