Vishay Intertechnology, Inc. Through Hole Resistors CMF554M0000FKR6

Description
4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554M0000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M0000FKR6-ND
Through Hole Resistors CMF554M0000FKR6-ND
4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4M OHM 1/2W 1% AXIAL - CMF554M0000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4M OHM 1/2W 1% AXIAL
CMF554M0000FKR6
RES 4M OHM 1/2W 1% AXIAL CMF554M0000FKR6
RES 4Mohm 1/2W 1% AXIAL

RES 4Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 4 Mohm, +/1 Percent, 100 Ppm Vishay - 41C4501 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 4 Mohm, +/1 Percent, 100 Ppm Vishay
41C4501
Cmf55, 4 Mohm, +/1 Percent, 100 Ppm Vishay 41C4501
CMF55, 4 MOhm, +/- 1 Percent, 100 ppm

CMF55, 4 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M0000FKR6-ND CMF554M0000FKR6 41C4501
Product Name Through Hole Resistors RES 4M OHM 1/2W 1% AXIAL Cmf55, 4 Mohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details