Vishay Intertechnology, Inc. RES 4M OHM 1/2W 1% AXIAL CMF554M0000FKBF

Description
RES 4Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4M OHM 1/2W 1% AXIAL - CMF554M0000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4M OHM 1/2W 1% AXIAL
CMF554M0000FKBF
RES 4M OHM 1/2W 1% AXIAL CMF554M0000FKBF
RES 4Mohm 1/2W 1% AXIAL

RES 4Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554M0000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M0000FKBF-ND
Through Hole Resistors CMF554M0000FKBF-ND
4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 4 Mohm, +/1 Percent, 100 Ppm Vishay - 41C4500 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 4 Mohm, +/1 Percent, 100 Ppm Vishay
41C4500
Cmf55, 4 Mohm, +/1 Percent, 100 Ppm Vishay 41C4500
CMF55, 4 MOhm, +/- 1 Percent, 100 ppm

CMF55, 4 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M0000FKBF CMF554M0000FKBF-ND 41C4500
Product Name RES 4M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 4 Mohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details