Vishay Intertechnology, Inc. RES 4M OHM 1/2W 0.25% AXIAL CMF554M0000CHEA

Description
RES 4Mohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 4Mohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4M OHM 1/2W 0.25% AXIAL - CMF554M0000CHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4M OHM 1/2W 0.25% AXIAL
CMF554M0000CHEA
RES 4M OHM 1/2W 0.25% AXIAL CMF554M0000CHEA
RES 4Mohm 1/2W 0.25% AXIAL

RES 4Mohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF554M0000CHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M0000CHEA-ND
Through Hole Resistors CMF554M0000CHEA-ND
4 MOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4 MOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4M .25% T-2 Ea E3 Vishay - 68P7496 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4M .25% T-2 Ea E3 Vishay
68P7496
Cmf-55 4M .25% T-2 Ea E3 Vishay 68P7496
CMF-55 4M .25% T-2 EA e3

CMF-55 4M .25% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M0000CHEA CMF554M0000CHEA-ND 68P7496
Product Name RES 4M OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 4M .25% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.00E6 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details