Vishay Intertechnology, Inc. RES 4M OHM 1/2W 0.1% AXIAL CMF554M0000BHR6

Description
RES 4Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 4Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4M OHM 1/2W 0.1% AXIAL - CMF554M0000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4M OHM 1/2W 0.1% AXIAL
CMF554M0000BHR6
RES 4M OHM 1/2W 0.1% AXIAL CMF554M0000BHR6
RES 4Mohm 1/2W 0.1% AXIAL

RES 4Mohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554M0000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M0000BHR6-ND
Through Hole Resistors CMF554M0000BHR6-ND
4 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF554M0000BHR6 CMF554M0000BHR6-ND
Product Name RES 4M OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details