Vishay Intertechnology, Inc. RES 4M OHM 1/2W 0.1% AXIAL CMF554M0000BHBF

Description
RES 4Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 4Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4M OHM 1/2W 0.1% AXIAL - CMF554M0000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4M OHM 1/2W 0.1% AXIAL
CMF554M0000BHBF
RES 4M OHM 1/2W 0.1% AXIAL CMF554M0000BHBF
RES 4Mohm 1/2W 0.1% AXIAL

RES 4Mohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554M0000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M0000BHBF-ND
Through Hole Resistors CMF554M0000BHBF-ND
4 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 4 Mohm, +/0.1 Percent, 50 Ppm Vishay - 41C4494 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 4 Mohm, +/0.1 Percent, 50 Ppm Vishay
41C4494
Cmf55, 4 Mohm, +/0.1 Percent, 50 Ppm Vishay 41C4494
CMF55, 4 MOhm, +/- 0.1 Percent, 50 ppm

CMF55, 4 MOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M0000BHBF CMF554M0000BHBF-ND 41C4494
Product Name RES 4M OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 4 Mohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers