Vishay Precision Group Metal Film Resistors - CMF554K9940FHWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF554K9940FHWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554K9940FHWF
Metal Film Resistors - CMF554K9940FHWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 4.994 Kohm, +/1 Percent, 50 Ppm Vishay - 41C4493 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 4.994 Kohm, +/1 Percent, 50 Ppm Vishay
41C4493
Cmf55, 4.994 Kohm, +/1 Percent, 50 Ppm Vishay 41C4493
CMF55, 4.994 kOhm, +/- 1 Percent, 50 ppm

CMF55, 4.994 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF554K9940FHWF 41C4493
Product Name Metal Film Resistors - Cmf55, 4.994 Kohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details