Vishay Intertechnology, Inc. RES 4.994K OHM 1/2W 1% AXIAL CMF554K9940FHR6

Description
RES 4.994Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.994Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.994K OHM 1/2W 1% AXIAL - CMF554K9940FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.994K OHM 1/2W 1% AXIAL
CMF554K9940FHR6
RES 4.994K OHM 1/2W 1% AXIAL CMF554K9940FHR6
RES 4.994Kohm 1/2W 1% AXIAL

RES 4.994Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K9940FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K9940FHR6-ND
Through Hole Resistors CMF554K9940FHR6-ND
4.994 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.994 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 4.994 Kohm, +/1 Percent, 50 Ppm Vishay - 41C4490 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 4.994 Kohm, +/1 Percent, 50 Ppm Vishay
41C4490
Cmf55, 4.994 Kohm, +/1 Percent, 50 Ppm Vishay 41C4490
CMF55, 4.994 kOhm, +/- 1 Percent, 50 ppm

CMF55, 4.994 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K9940FHR6 CMF554K9940FHR6-ND 41C4490
Product Name RES 4.994K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 4.994 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4994 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers