Vishay Intertechnology, Inc. RES 4.994K OHM 1/2W 1% AXIAL CMF554K9940FHEK

Description
RES 4.994Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.994Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.994K OHM 1/2W 1% AXIAL - CMF554K9940FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.994K OHM 1/2W 1% AXIAL
CMF554K9940FHEK
RES 4.994K OHM 1/2W 1% AXIAL CMF554K9940FHEK
RES 4.994Kohm 1/2W 1% AXIAL

RES 4.994Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K9940FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K9940FHEK-ND
Through Hole Resistors CMF554K9940FHEK-ND
4.994 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.994 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.994K 1% T-2 Ek E3 Vishay - 68P7493 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.994K 1% T-2 Ek E3 Vishay
68P7493
Cmf-55 4.994K 1% T-2 Ek E3 Vishay 68P7493
CMF-55 4.994K 1% T-2 EK e3

CMF-55 4.994K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K9940FHEK CMF554K9940FHEK-ND 68P7493
Product Name RES 4.994K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.994K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4994 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details