Vishay Intertechnology, Inc. Through Hole Resistors CMF554K9910FKR6

Description
4.991 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.991 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K9910FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K9910FKR6-ND
Through Hole Resistors CMF554K9910FKR6-ND
4.991 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.991 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.991K OHM 1/2W 1% AXIAL - CMF554K9910FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.991K OHM 1/2W 1% AXIAL
CMF554K9910FKR6
RES 4.991K OHM 1/2W 1% AXIAL CMF554K9910FKR6
RES 4.991Kohm 1/2W 1% AXIAL

RES 4.991Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,49.9Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C4487 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C4487
Resistor,metal Film,49.9Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C4487
Resistor,Metal Film,49.9KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,49.9KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K9910FKR6-ND CMF554K9910FKR6 41C4487
Product Name Through Hole Resistors RES 4.991K OHM 1/2W 1% AXIAL Resistor,metal Film,49.9Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details