Vishay Intertechnology, Inc. RES 4.991K OHM 1/2W 1% AXIAL CMF554K9910FKEK

Description
RES 4.991Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.991Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.991K OHM 1/2W 1% AXIAL - CMF554K9910FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.991K OHM 1/2W 1% AXIAL
CMF554K9910FKEK
RES 4.991K OHM 1/2W 1% AXIAL CMF554K9910FKEK
RES 4.991Kohm 1/2W 1% AXIAL

RES 4.991Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K9910FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K9910FKEK-ND
Through Hole Resistors CMF554K9910FKEK-ND
4.991 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.991 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.991K 1% T-1 Ek E3 Vishay - 48P6726 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.991K 1% T-1 Ek E3 Vishay
48P6726
Cmf-55 4.991K 1% T-1 Ek E3 Vishay 48P6726
CMF-55 4.991K 1% T-1 EK e3

CMF-55 4.991K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K9910FKEK CMF554K9910FKEK-ND 48P6726
Product Name RES 4.991K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.991K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4991 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details