Vishay Intertechnology, Inc. Through Hole Resistors CMF554K9910BER6

Description
4.991 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.991 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K9910BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K9910BER6-ND
Through Hole Resistors CMF554K9910BER6-ND
4.991 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.991 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.991K OHM 1/2W 0.1% AXIAL - CMF554K9910BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.991K OHM 1/2W 0.1% AXIAL
CMF554K9910BER6
RES 4.991K OHM 1/2W 0.1% AXIAL CMF554K9910BER6
RES 4.991Kohm 1/2W 0.1% AXIAL

RES 4.991Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 4.991 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C4483 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 4.991 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C4483
Cmf55, 4.991 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C4483
CMF55, 4.991 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 4.991 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K9910BER6-ND CMF554K9910BER6 41C4483
Product Name Through Hole Resistors RES 4.991K OHM 1/2W 0.1% AXIAL Cmf55, 4.991 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details