Vishay Intertechnology, Inc. RES 4.991K OHM 1/2W 0.1% AXIAL CMF554K9910BEEB

Description
RES 4.991Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 4.991Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.991K OHM 1/2W 0.1% AXIAL - CMF554K9910BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.991K OHM 1/2W 0.1% AXIAL
CMF554K9910BEEB
RES 4.991K OHM 1/2W 0.1% AXIAL CMF554K9910BEEB
RES 4.991Kohm 1/2W 0.1% AXIAL

RES 4.991Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K9910BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K9910BEEB-ND
Through Hole Resistors CMF554K9910BEEB-ND
4.991 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.991 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.991K .1% T-9 Eb E3 Vishay - 68P7488 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.991K .1% T-9 Eb E3 Vishay
68P7488
Cmf-55 4.991K .1% T-9 Eb E3 Vishay 68P7488
CMF-55 4.991K .1% T-9 EB e3

CMF-55 4.991K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K9910BEEB CMF554K9910BEEB-ND 68P7488
Product Name RES 4.991K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 4.991K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4991 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers