Vishay Intertechnology, Inc. Metal Film Resistors - CMF554K9900FLR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF554K9900FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554K9900FLR6
Metal Film Resistors - CMF554K9900FLR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF554K9900FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K9900FLR6-ND
Through Hole Resistors CMF554K9900FLR6-ND
4.99 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.99K 1% T-0 Re6 Vishay - 68P7483 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.99K 1% T-0 Re6 Vishay
68P7483
Cmf-55 4.99K 1% T-0 Re6 Vishay 68P7483
CMF-55 4.99K 1% T-0 RE6

CMF-55 4.99K 1% T-0 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K9900FLR6 CMF554K9900FLR6-ND 68P7483
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 4.99K 1% T-0 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details