Vishay Intertechnology, Inc. Metal Film Resistors - CMF554K9900FKEB70

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF554K9900FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554K9900FKEB70
Metal Film Resistors - CMF554K9900FKEB70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF554K9900FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K9900FKEB70-ND
Through Hole Resistors CMF554K9900FKEB70-ND
4.99 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 4.99K 1% T-1 Eb E3 Vishay - 68P7474 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 4.99K 1% T-1 Eb E3 Vishay
68P7474
Cmf-55-70 4.99K 1% T-1 Eb E3 Vishay 68P7474
CMF-55-70 4.99K 1% T-1 EB e3

CMF-55-70 4.99K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K9900FKEB70 CMF554K9900FKEB70-ND 68P7474
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55-70 4.99K 1% T-1 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details