Vishay Precision Group RES 4.99K OHM 1/2W 1% AXIAL CMF554K9900FHEB

Description
RES 4.99Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.99Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/2W 1% AXIAL - CMF554K9900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/2W 1% AXIAL
CMF554K9900FHEB
RES 4.99K OHM 1/2W 1% AXIAL CMF554K9900FHEB
RES 4.99Kohm 1/2W 1% AXIAL

RES 4.99Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF4.99KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.99KHFTR-ND
Through Hole Resistors CMF4.99KHFTR-ND
4.99 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF4.99KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.99KHFCT-ND
Through Hole Resistors CMF4.99KHFCT-ND
4.99 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 4.99Kohm, 500Mw, 1%; Resistance Vishay - 26R4038 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.99Kohm, 500Mw, 1%; Resistance Vishay
26R4038
Metal Film Resistor, 4.99Kohm, 500Mw, 1%; Resistance Vishay 26R4038
METAL FILM RESISTOR, 4.99KOHM, 500mW, 1%; Resistance:4.99kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.99KOHM, 500mW, 1%; Resistance:4.99kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K9900FHEB CMF4.99KHFTR-ND 26R4038
Product Name RES 4.99K OHM 1/2W 1% AXIAL Through Hole Resistors Metal Film Resistor, 4.99Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 4990 ohms 4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers