Vishay Intertechnology, Inc. RES 4.99K OHM 1/2W 1% AXIAL CMF554K9900FHBF70

Description
RES 4.99Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.99Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/2W 1% AXIAL - CMF554K9900FHBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/2W 1% AXIAL
CMF554K9900FHBF70
RES 4.99K OHM 1/2W 1% AXIAL CMF554K9900FHBF70
RES 4.99Kohm 1/2W 1% AXIAL

RES 4.99Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K9900FHBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K9900FHBF70-ND
Through Hole Resistors CMF554K9900FHBF70-ND
4.99 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 4.99 Kohm, +/1 Percent, 50 Ppm Vishay - 41C4467 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 4.99 Kohm, +/1 Percent, 50 Ppm Vishay
41C4467
Cmf55, 4.99 Kohm, +/1 Percent, 50 Ppm Vishay 41C4467
CMF55, 4.99 kOhm, +/- 1 Percent, 50 ppm

CMF55, 4.99 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K9900FHBF70 CMF554K9900FHBF70-ND 41C4467
Product Name RES 4.99K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 4.99 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4990 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details