Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF554K9900FER6

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 4.99K 1% T-9 RE6
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 4.99K 1% T-9 RE6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF554K9900FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF554K9900FER6
Vishay/DaleMetal Film Resistors - CMF554K9900FER6
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 4.99K 1% T-9 RE6

Vishay/DaleMetal Film Resistors - Through Hole CMF-55 4.99K 1% T-9 RE6

Supplier's Site
Through Hole Resistors - CMF554K9900FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K9900FER6-ND
Through Hole Resistors CMF554K9900FER6-ND
4.99 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF554K9900FER6 CMF554K9900FER6-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details