Vishay Intertechnology, Inc. RES 4.99K OHM 1/2W 1% AXIAL CMF554K9900FEBF

Description
RES 4.99Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.99Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/2W 1% AXIAL - CMF554K9900FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/2W 1% AXIAL
CMF554K9900FEBF
RES 4.99K OHM 1/2W 1% AXIAL CMF554K9900FEBF
RES 4.99Kohm 1/2W 1% AXIAL

RES 4.99Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K9900FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K9900FEBF-ND
Through Hole Resistors CMF554K9900FEBF-ND
4.99 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,49.9Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C4460 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C4460
Resistor,metal Film,49.9Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C4460
Resistor,Metal Film,49.9KOhms,250WV ,1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,49.9KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K9900FEBF CMF554K9900FEBF-ND 41C4460
Product Name RES 4.99K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,49.9Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4990 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details