Vishay Intertechnology, Inc. RES 4.99K OHM 1/2W .5% AXIAL CMF554K9900DHEB

Description
RES 4.99Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 4.99Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/2W .5% AXIAL - CMF554K9900DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/2W .5% AXIAL
CMF554K9900DHEB
RES 4.99K OHM 1/2W .5% AXIAL CMF554K9900DHEB
RES 4.99Kohm 1/2W .5% AXIAL

RES 4.99Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K9900DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K9900DHEB-ND
Through Hole Resistors CMF554K9900DHEB-ND
4.99 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 4.99Kohm, 500Mw, 1%; Resistance Vishay - 65K2386 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 4.99Kohm, 500Mw, 1%; Resistance Vishay
65K2386
Resistor, Metal Film, 4.99Kohm, 500Mw, 1%; Resistance Vishay 65K2386
RESISTOR, METAL FILM, 4.99KOHM, 500mW, 1%; Resistance:4.99kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 4.99KOHM, 500mW, 1%; Resistance:4.99kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K9900DHEB CMF554K9900DHEB-ND 65K2386
Product Name RES 4.99K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor, Metal Film, 4.99Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 4990 ohms 4990 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers