Vishay Intertechnology, Inc. Through Hole Resistors CMF554K9900CERE

Description
4.99 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.99 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K9900CERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K9900CERE-ND
Through Hole Resistors CMF554K9900CERE-ND
4.99 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.99K OHM 1/2W .25% AXIAL - CMF554K9900CERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/2W .25% AXIAL
CMF554K9900CERE
RES 4.99K OHM 1/2W .25% AXIAL CMF554K9900CERE
RES 4.99Kohm 1/2W .25% AXIAL

RES 4.99Kohm 1/2W .25% AXIAL

Supplier's Site
Cmf-55 4.99K .25% T-9 R36 Vishay - 68P7464 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.99K .25% T-9 R36 Vishay
68P7464
Cmf-55 4.99K .25% T-9 R36 Vishay 68P7464
CMF-55 4.99K .25% T-9 R36

CMF-55 4.99K .25% T-9 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K9900CERE-ND CMF554K9900CERE 68P7464
Product Name Through Hole Resistors RES 4.99K OHM 1/2W .25% AXIAL Cmf-55 4.99K .25% T-9 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details