Vishay Intertechnology, Inc. Through Hole Resistors CMF554K9900BHBF

Description
4.99 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.99 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K9900BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K9900BHBF-ND
Through Hole Resistors CMF554K9900BHBF-ND
4.99 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.99K OHM 1/2W .1% AXIAL - CMF554K9900BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/2W .1% AXIAL
CMF554K9900BHBF
RES 4.99K OHM 1/2W .1% AXIAL CMF554K9900BHBF
RES 4.99Kohm 1/2W .1% AXIAL

RES 4.99Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,49.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C4448 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C4448
Resistor,metal Film,49.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C4448
Resistor,Metal Film,49.9KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,49.9KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K9900BHBF-ND CMF554K9900BHBF 41C4448
Product Name Through Hole Resistors RES 4.99K OHM 1/2W .1% AXIAL Resistor,metal Film,49.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers