Vishay Intertechnology, Inc. Through Hole Resistors CMF554K9900BERE

Description
4.99 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.99 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K9900BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K9900BERE-ND
Through Hole Resistors CMF554K9900BERE-ND
4.99 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.99K OHM 1/2W .1% AXIAL - CMF554K9900BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/2W .1% AXIAL
CMF554K9900BERE
RES 4.99K OHM 1/2W .1% AXIAL CMF554K9900BERE
RES 4.99Kohm 1/2W .1% AXIAL

RES 4.99Kohm 1/2W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF554K9900BERE-ND CMF554K9900BERE
Product Name Through Hole Resistors RES 4.99K OHM 1/2W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details