Vishay Intertechnology, Inc. RES 4.99K OHM 1/2W .1% AXIAL CMF554K9900BER670

Description
RES 4.99Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.99Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/2W .1% AXIAL - CMF554K9900BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/2W .1% AXIAL
CMF554K9900BER670
RES 4.99K OHM 1/2W .1% AXIAL CMF554K9900BER670
RES 4.99Kohm 1/2W .1% AXIAL

RES 4.99Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K9900BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K9900BER670-ND
Through Hole Resistors CMF554K9900BER670-ND
4.99 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,49.9Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C4441 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C4441
Resistor,metal Film,49.9Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C4441
Resistor,Metal Film,49.9KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,49.9KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K9900BER670 CMF554K9900BER670-ND 41C4441
Product Name RES 4.99K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,49.9Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4990 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers