Vishay Intertechnology, Inc. Through Hole Resistors CMF554K9900BEBF

Description
4.99 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.99 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K9900BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K9900BEBF-ND
Through Hole Resistors CMF554K9900BEBF-ND
4.99 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF554K9900BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554K9900BEBF
Metal Film Resistors - CMF554K9900BEBF
Metal Film Resistors - Through Hole 1/4watt 4.99Kohms 0.1%

Metal Film Resistors - Through Hole 1/4watt 4.99Kohms 0.1%

Supplier's Site
Resistor,metal Film,49.9Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C4436 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C4436
Resistor,metal Film,49.9Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C4436
Resistor,Metal Film,49.9KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,49.9KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K9900BEBF-ND CMF554K9900BEBF 41C4436
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,49.9Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers