Vishay Intertechnology, Inc. RES 4.93K OHM 1/2W .1% AXIAL CMF554K9300BER6

Description
RES 4.93Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.93Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.93K OHM 1/2W .1% AXIAL - CMF554K9300BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.93K OHM 1/2W .1% AXIAL
CMF554K9300BER6
RES 4.93K OHM 1/2W .1% AXIAL CMF554K9300BER6
RES 4.93Kohm 1/2W .1% AXIAL

RES 4.93Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K9300BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K9300BER6-ND
Through Hole Resistors CMF554K9300BER6-ND
4.93 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.93 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF554K9300BER6 CMF554K9300BER6-ND
Product Name RES 4.93K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4930 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers