Vishay Intertechnology, Inc. RES 4.87K OHM 1/2W 1% AXIAL CMF554K8700FKRE

Description
RES 4.87Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.87Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87K OHM 1/2W 1% AXIAL - CMF554K8700FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 1/2W 1% AXIAL
CMF554K8700FKRE
RES 4.87K OHM 1/2W 1% AXIAL CMF554K8700FKRE
RES 4.87Kohm 1/2W 1% AXIAL

RES 4.87Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K8700FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K8700FKRE-ND
Through Hole Resistors CMF554K8700FKRE-ND
4.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.87K 1% T-1 R36 Vishay - 68P7450 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.87K 1% T-1 R36 Vishay
68P7450
Cmf-55 4.87K 1% T-1 R36 Vishay 68P7450
CMF-55 4.87K 1% T-1 R36

CMF-55 4.87K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K8700FKRE CMF554K8700FKRE-ND 68P7450
Product Name RES 4.87K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.87K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details