Vishay Precision Group Through Hole Resistors CMF554K8700FHEB

Description
4.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF4.87KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.87KHFCT-ND
Through Hole Resistors CMF4.87KHFCT-ND
4.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF4.87KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.87KHFTR-ND
Through Hole Resistors CMF4.87KHFTR-ND
4.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.87K OHM 1% 50PPM 1/2W - CMF554K8700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 1% 50PPM 1/2W
CMF554K8700FHEB
RES 4.87K OHM 1% 50PPM 1/2W CMF554K8700FHEB
RES 4.87Kohm 1% 50PPM 1/2W

RES 4.87Kohm 1% 50PPM 1/2W

Supplier's Site
Cmf-55 4.87K 1% T-2 Eb E3 Vishay - 68P7447 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.87K 1% T-2 Eb E3 Vishay
68P7447
Cmf-55 4.87K 1% T-2 Eb E3 Vishay 68P7447
CMF-55 4.87K 1% T-2 EB e3

CMF-55 4.87K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF4.87KHFCT-ND CMF554K8700FHEB 68P7447
Product Name Through Hole Resistors RES 4.87K OHM 1% 50PPM 1/2W Cmf-55 4.87K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details