Vishay Intertechnology, Inc. RES 4.87K OHM 1/2W .5% AXIAL CMF554K8700DHR6

Description
RES 4.87Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 4.87Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87K OHM 1/2W .5% AXIAL - CMF554K8700DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 1/2W .5% AXIAL
CMF554K8700DHR6
RES 4.87K OHM 1/2W .5% AXIAL CMF554K8700DHR6
RES 4.87Kohm 1/2W .5% AXIAL

RES 4.87Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K8700DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K8700DHR6-ND
Through Hole Resistors CMF554K8700DHR6-ND
4.87 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.87 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.87K .5% T-2 Re6 Vishay - 68P7445 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.87K .5% T-2 Re6 Vishay
68P7445
Cmf-55 4.87K .5% T-2 Re6 Vishay 68P7445
CMF-55 4.87K .5% T-2 RE6

CMF-55 4.87K .5% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K8700DHR6 CMF554K8700DHR6-ND 68P7445
Product Name RES 4.87K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 4.87K .5% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4870 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers