Vishay Intertechnology, Inc. RES 4.87K OHM 1/2W .5% AXIAL CMF554K8700DHEA

Description
RES 4.87Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 4.87Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87K OHM 1/2W .5% AXIAL - CMF554K8700DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 1/2W .5% AXIAL
CMF554K8700DHEA
RES 4.87K OHM 1/2W .5% AXIAL CMF554K8700DHEA
RES 4.87Kohm 1/2W .5% AXIAL

RES 4.87Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K8700DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K8700DHEA-ND
Through Hole Resistors CMF554K8700DHEA-ND
4.87 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.87 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.87K .5% T-2 Ea E3 Vishay - 68P7443 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.87K .5% T-2 Ea E3 Vishay
68P7443
Cmf-55 4.87K .5% T-2 Ea E3 Vishay 68P7443
CMF-55 4.87K .5% T-2 EA e3

CMF-55 4.87K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K8700DHEA CMF554K8700DHEA-ND 68P7443
Product Name RES 4.87K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 4.87K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4870 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details