Vishay Intertechnology, Inc. RES 4.87K OHM 1/2W .1% AXIAL CMF554K8700BHBF

Description
RES 4.87Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.87Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87K OHM 1/2W .1% AXIAL - CMF554K8700BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 1/2W .1% AXIAL
CMF554K8700BHBF
RES 4.87K OHM 1/2W .1% AXIAL CMF554K8700BHBF
RES 4.87Kohm 1/2W .1% AXIAL

RES 4.87Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K8700BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K8700BHBF-ND
Through Hole Resistors CMF554K8700BHBF-ND
4.87 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.87 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.87Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 84K9493 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.87Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
84K9493
Resistor,metal Film,4.87Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 84K9493
Resistor,Metal Film,4.87KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,4.87KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K8700BHBF CMF554K8700BHBF-ND 84K9493
Product Name RES 4.87K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,4.87Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details