Vishay Intertechnology, Inc. RES 4.81K OHM 1/2W .1% AXIAL CMF554K8100BHRE

Description
RES 4.81Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.81Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.81K OHM 1/2W .1% AXIAL - CMF554K8100BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.81K OHM 1/2W .1% AXIAL
CMF554K8100BHRE
RES 4.81K OHM 1/2W .1% AXIAL CMF554K8100BHRE
RES 4.81Kohm 1/2W .1% AXIAL

RES 4.81Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K8100BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K8100BHRE-ND
Through Hole Resistors CMF554K8100BHRE-ND
4.81 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.81 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.81K .1% T-2 R36 Vishay - 68P7439 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.81K .1% T-2 R36 Vishay
68P7439
Cmf-55 4.81K .1% T-2 R36 Vishay 68P7439
CMF-55 4.81K .1% T-2 R36

CMF-55 4.81K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K8100BHRE CMF554K8100BHRE-ND 68P7439
Product Name RES 4.81K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 4.81K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4810 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details