Vishay Intertechnology, Inc. RES 4.81K OHM 1/2W .1% AXIAL CMF554K8100BHEA

Description
RES 4.81Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.81Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.81K OHM 1/2W .1% AXIAL - CMF554K8100BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.81K OHM 1/2W .1% AXIAL
CMF554K8100BHEA
RES 4.81K OHM 1/2W .1% AXIAL CMF554K8100BHEA
RES 4.81Kohm 1/2W .1% AXIAL

RES 4.81Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K8100BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K8100BHEA-ND
Through Hole Resistors CMF554K8100BHEA-ND
4.81 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.81 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.81K .1% T-2 Ea E3 Vishay - 68P7437 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.81K .1% T-2 Ea E3 Vishay
68P7437
Cmf-55 4.81K .1% T-2 Ea E3 Vishay 68P7437
CMF-55 4.81K .1% T-2 EA e3

CMF-55 4.81K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K8100BHEA CMF554K8100BHEA-ND 68P7437
Product Name RES 4.81K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 4.81K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4810 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers