Vishay Intertechnology, Inc. RES 4.75K OHM 1/2W 1% AXIAL CMF554K7500FKRE

Description
RES 4.75Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/2W 1% AXIAL - CMF554K7500FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/2W 1% AXIAL
CMF554K7500FKRE
RES 4.75K OHM 1/2W 1% AXIAL CMF554K7500FKRE
RES 4.75Kohm 1/2W 1% AXIAL

RES 4.75Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K7500FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K7500FKRE-ND
Through Hole Resistors CMF554K7500FKRE-ND
4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.75K 1% T-1 R36 Vishay - 68P7427 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.75K 1% T-1 R36 Vishay
68P7427
Cmf-55 4.75K 1% T-1 R36 Vishay 68P7427
CMF-55 4.75K 1% T-1 R36

CMF-55 4.75K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K7500FKRE CMF554K7500FKRE-ND 68P7427
Product Name RES 4.75K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.75K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details