Vishay Intertechnology, Inc. RES 4.75K OHM 1/2W 1% AXIAL CMF554K7500FKR670

Description
RES 4.75Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/2W 1% AXIAL - CMF554K7500FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/2W 1% AXIAL
CMF554K7500FKR670
RES 4.75K OHM 1/2W 1% AXIAL CMF554K7500FKR670
RES 4.75Kohm 1/2W 1% AXIAL

RES 4.75Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K7500FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K7500FKR670-ND
Through Hole Resistors CMF554K7500FKR670-ND
4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 4.75K 1% T-1 Re6 Vishay - 68P7429 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 4.75K 1% T-1 Re6 Vishay
68P7429
Cmf-55-70 4.75K 1% T-1 Re6 Vishay 68P7429
CMF-55-70 4.75K 1% T-1 RE6

CMF-55-70 4.75K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K7500FKR670 CMF554K7500FKR670-ND 68P7429
Product Name RES 4.75K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 4.75K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers