Vishay Intertechnology, Inc. Through Hole Resistors CMF554K7500FKEK

Description
4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K7500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K7500FKEK-ND
Through Hole Resistors CMF554K7500FKEK-ND
4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF554K7500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554K7500FKEK
Metal Film Resistors - CMF554K7500FKEK
Metal Film Resistors - Through Hole 1/4watt 4.75Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 4.75Kohms 1%

Supplier's Site
Cmf-55 4.75K 1% T-1 Ek E3 Vishay - 48P6715 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.75K 1% T-1 Ek E3 Vishay
48P6715
Cmf-55 4.75K 1% T-1 Ek E3 Vishay 48P6715
CMF-55 4.75K 1% T-1 EK e3

CMF-55 4.75K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K7500FKEK-ND CMF554K7500FKEK 48P6715
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 4.75K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details