Vishay Intertechnology, Inc. Through Hole Resistors CMF554K7500FKBF

Description
4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K7500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K7500FKBF-ND
Through Hole Resistors CMF554K7500FKBF-ND
4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.75K OHM 1/2W 1% AXIAL - CMF554K7500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/2W 1% AXIAL
CMF554K7500FKBF
RES 4.75K OHM 1/2W 1% AXIAL CMF554K7500FKBF
RES 4.75Kohm 1/2W 1% AXIAL

RES 4.75Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,47.5Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C4419 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,47.5Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C4419
Resistor,metal Film,47.5Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C4419
Resistor,Metal Film,47.5KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,47.5KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K7500FKBF-ND CMF554K7500FKBF 41C4419
Product Name Through Hole Resistors RES 4.75K OHM 1/2W 1% AXIAL Resistor,metal Film,47.5Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details