Metal Film Resistors - Through Hole
4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF55, 4.75 kOhm, +/- 1 Percent, 50 ppm
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF554K7500FHRE70 | CMF554K7500FHRE70-ND | 41C4410 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Cmf55, 4.75 Kohm, +/1 Percent, 50 Ppm Vishay |
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Tolerance | 1 +/- % |