Vishay Intertechnology, Inc. Through Hole Resistors CMF554K7500FHR6

Description
4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K7500FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K7500FHR6-ND
Through Hole Resistors CMF554K7500FHR6-ND
4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.75K OHM 1/2W 1% AXIAL - CMF554K7500FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/2W 1% AXIAL
CMF554K7500FHR6
RES 4.75K OHM 1/2W 1% AXIAL CMF554K7500FHR6
RES 4.75Kohm 1/2W 1% AXIAL

RES 4.75Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,4.75Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 41C4411 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.75Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
41C4411
Resistor,metal Film,4.75Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 41C4411
Resistor,Metal Film,4.75KOhms,250WV ,1+/-% Tol,-50,50ppm-TC RoHS Compliant: No

Resistor,Metal Film,4.75KOhms,250WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K7500FHR6-ND CMF554K7500FHR6 41C4411
Product Name Through Hole Resistors RES 4.75K OHM 1/2W 1% AXIAL Resistor,metal Film,4.75Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers